ILSCO Corporation Compression Cable Lug CLNU-1000

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL WHITE COLOR 7.025 INCH OVERALL LENGTH 3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1000 KCMIL CONDUCTOR SIZE I-125 DIE INDEX 3 INCH L X 2.17 INCH W X 0.328 INCH THK PAD SIZE LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 1.172 INCH OUTER DIAMETER 1.5 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNU MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL WHITE COLOR 7.025 INCH OVERALL LENGTH 3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1000 KCMIL CONDUCTOR SIZE I-125 DIE INDEX 3 INCH L X 2.17 INCH W X 0.328 INCH THK PAD SIZE LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 1.172 INCH OUTER DIAMETER 1.5 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLNU-1000 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLNU-1000
Compression Cable Lug CLNU-1000
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL WHITE COLOR 7.025 INCH OVERALL LENGTH 3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1000 KCMIL CONDUCTOR SIZE I-125 DIE INDEX 3 INCH L X 2.17 INCH W X 0.328 INCH THK PAD SIZE LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 1.172 INCH OUTER DIAMETER 1.5 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNU MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • 7.025 INCH OVERALL LENGTH
  • 3 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 1000 KCMIL CONDUCTOR SIZE
  • I-125 DIE INDEX
  • 3 INCH L X 2.17 INCH W X 0.328 INCH THK PAD SIZE
  • LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 1.172 INCH
  • OUTER DIAMETER 1.5 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLNU MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLNU-1000
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ferrules - 2872.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-0 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
Bootlace Ferrules - 1787283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details