ILSCO Corporation Compression Cable Lug CLNU-1000-4

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL WHITE COLOR 6.34 INCH OVERALL LENGTH 3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1000 KCMIL CONDUCTOR SIZE I-125 DIE INDEX 3 INCH L X 2.169 INCH W X 0.328 INCH THK PAD SIZE 45 DEG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 1.172 INCH OUTER DIAMETER 1.5 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNU MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL WHITE COLOR 6.34 INCH OVERALL LENGTH 3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1000 KCMIL CONDUCTOR SIZE I-125 DIE INDEX 3 INCH L X 2.169 INCH W X 0.328 INCH THK PAD SIZE 45 DEG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 1.172 INCH OUTER DIAMETER 1.5 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLNU-1000-4 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLNU-1000-4
Compression Cable Lug CLNU-1000-4
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL WHITE COLOR 6.34 INCH OVERALL LENGTH 3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1000 KCMIL CONDUCTOR SIZE I-125 DIE INDEX 3 INCH L X 2.169 INCH W X 0.328 INCH THK PAD SIZE 45 DEG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 1.172 INCH OUTER DIAMETER 1.5 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNU MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • 6.34 INCH OVERALL LENGTH
  • 3 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 1000 KCMIL CONDUCTOR SIZE
  • I-125 DIE INDEX
  • 3 INCH L X 2.169 INCH W X 0.328 INCH THK PAD SIZE
  • 45 DEG BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 1.172 INCH
  • OUTER DIAMETER 1.5 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLNU MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLNU-1000-4
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2229.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Connector Contacts - 1-1747500-2 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.08 to 3.62 mm2
View Details
Ring Terminal Adapter - 9496 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Blade Terminals - 1787238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details