ILSCO Corporation Compression Cable Lug CLNU-1-9

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 3.58 INCH OVERALL LENGTH 1.375 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1 AWG CONDUCTOR SIZE I-37 DIE INDEX 3 INCH L X 0.75 INCH W X 0.109 INCH THK PAD SIZE 90 DEG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.359 INCH OUTER DIAMETER 0.468 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNU MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 3.58 INCH OVERALL LENGTH 1.375 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1 AWG CONDUCTOR SIZE I-37 DIE INDEX 3 INCH L X 0.75 INCH W X 0.109 INCH THK PAD SIZE 90 DEG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.359 INCH OUTER DIAMETER 0.468 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLNU-1-9 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLNU-1-9
Compression Cable Lug CLNU-1-9
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 3.58 INCH OVERALL LENGTH 1.375 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1 AWG CONDUCTOR SIZE I-37 DIE INDEX 3 INCH L X 0.75 INCH W X 0.109 INCH THK PAD SIZE 90 DEG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.359 INCH OUTER DIAMETER 0.468 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNU MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • GREEN COLOR
  • 3.58 INCH OVERALL LENGTH
  • 1.375 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 1 AWG CONDUCTOR SIZE
  • I-37 DIE INDEX
  • 3 INCH L X 0.75 INCH W X 0.109 INCH THK PAD SIZE
  • 90 DEG BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 0.359 INCH
  • OUTER DIAMETER 0.468 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLNU MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLNU-1-9
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2864.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1787260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Splices - 1-1659301-0 - TE Connectivity
TE Connectivity
Specs
Material Unplated
Features RoHS
North American 10 to 14 AWG
View Details