ILSCO Corporation Compression Cable Lug CLNS-8-38

Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL RED COLOR 1.882 INCH OVERALL LENGTH 0.812 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 8 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE I-21 DIE INDEX 0.875 INCH L X 0.593 INCH W X 0.093 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.179 INCH ID X 0.272 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLNS MODEL
Datasheet
Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL RED COLOR 1.882 INCH OVERALL LENGTH 0.812 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 8 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE I-21 DIE INDEX 0.875 INCH L X 0.593 INCH W X 0.093 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.179 INCH ID X 0.272 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLNS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLNS-8-38 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLNS-8-38
Compression Cable Lug CLNS-8-38
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL RED COLOR 1.882 INCH OVERALL LENGTH 0.812 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 8 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE I-21 DIE INDEX 0.875 INCH L X 0.593 INCH W X 0.093 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.179 INCH ID X 0.272 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLNS MODEL
  • SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
  • RED COLOR
  • 1.882 INCH OVERALL LENGTH
  • 0.812 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 467, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 8 AWG CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • I-21 DIE INDEX
  • 0.875 INCH L X 0.593 INCH W X 0.093 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 0.179 INCH ID X 0.272 INCH OD
  • BARREL TYPE CHAMFERED ENTRY
  • TEMPERATURE RATING 90 DEG C
  • CLNS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLNS-8-38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Accessories - Wire Ferrules - 1920-1224-ND - DigiKey
Specs
Terminal Type Barrel, Bullet
Features Insulated
View Details
Connector Contacts - 1-1871131-1 - TE Connectivity
Specs
Features RoHS
North American 6 AWG
International 10.6 to 16.7 mm2
View Details
Ring Terminals - 1788620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details