ILSCO Corporation Compression Cable Lug CLNS-750-58

Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL BLACK COLOR 5.214 INCH OVERALL LENGTH 2.875 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 750 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE I-106 DIE INDEX 1.437 INCH L X 1.901 INCH W X 0.282 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 1.031 INCH ID X 1.313 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLNS MODEL
Datasheet
Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL BLACK COLOR 5.214 INCH OVERALL LENGTH 2.875 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 750 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE I-106 DIE INDEX 1.437 INCH L X 1.901 INCH W X 0.282 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 1.031 INCH ID X 1.313 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLNS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLNS-750-58 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLNS-750-58
Compression Cable Lug CLNS-750-58
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL BLACK COLOR 5.214 INCH OVERALL LENGTH 2.875 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 750 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE I-106 DIE INDEX 1.437 INCH L X 1.901 INCH W X 0.282 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 1.031 INCH ID X 1.313 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLNS MODEL
  • SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
  • BLACK COLOR
  • 5.214 INCH OVERALL LENGTH
  • 2.875 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 467, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 750 KCMIL CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • I-106 DIE INDEX
  • 1.437 INCH L X 1.901 INCH W X 0.282 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 1.031 INCH ID X 1.313 INCH OD
  • BARREL TYPE CHAMFERED ENTRY
  • TEMPERATURE RATING 90 DEG C
  • CLNS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLNS-750-58
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ferrules - 2843.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Connector Contacts - 0641-2-1631L - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Bootlace Ferrules - 1788741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details