ILSCO Corporation Compression Cable Lug CLNS-650-516

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 4.431 INCH OVERALL LENGTH 2.687 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 650 KCMIL CONDUCTOR SIZE 5/16 INCH STUD SIZE I-99 DIE INDEX 0.875 INCH L X 1.764 INCH W X 0.259 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.958 INCH OUTER DIAMETER 1.217 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNS MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 4.431 INCH OVERALL LENGTH 2.687 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 650 KCMIL CONDUCTOR SIZE 5/16 INCH STUD SIZE I-99 DIE INDEX 0.875 INCH L X 1.764 INCH W X 0.259 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.958 INCH OUTER DIAMETER 1.217 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLNS-650-516 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLNS-650-516
Compression Cable Lug CLNS-650-516
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 4.431 INCH OVERALL LENGTH 2.687 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 650 KCMIL CONDUCTOR SIZE 5/16 INCH STUD SIZE I-99 DIE INDEX 0.875 INCH L X 1.764 INCH W X 0.259 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.958 INCH OUTER DIAMETER 1.217 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNS MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • PINK COLOR
  • 4.431 INCH OVERALL LENGTH
  • 2.687 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 650 KCMIL CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • I-99 DIE INDEX
  • 0.875 INCH L X 1.764 INCH W X 0.259 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 0.958 INCH
  • OUTER DIAMETER 1.217 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLNS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLNS-650-516
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2864.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Blade Terminals - 1787252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Shielded Contacts - 033469-000 - TE Connectivity
Specs
North American 24 to 30 AWG
International 0.0500 to 0.2500 mm2
View Details