ILSCO Corporation Compression Cable Lug CLNS-650-38

Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL PINK COLOR 4.431 INCH OVERALL LENGTH 2.687 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 650 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE I-99 DIE INDEX 0.875 INCH L X 1.764 INCH W X 0.259 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.958 INCH ID X 1.217 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLNS MODEL
Datasheet
Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL PINK COLOR 4.431 INCH OVERALL LENGTH 2.687 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 650 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE I-99 DIE INDEX 0.875 INCH L X 1.764 INCH W X 0.259 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.958 INCH ID X 1.217 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLNS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLNS-650-38 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLNS-650-38
Compression Cable Lug CLNS-650-38
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL PINK COLOR 4.431 INCH OVERALL LENGTH 2.687 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 650 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE I-99 DIE INDEX 0.875 INCH L X 1.764 INCH W X 0.259 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.958 INCH ID X 1.217 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLNS MODEL
  • SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
  • PINK COLOR
  • 4.431 INCH OVERALL LENGTH
  • 2.687 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 467, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 650 KCMIL CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • I-99 DIE INDEX
  • 0.875 INCH L X 1.764 INCH W X 0.259 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 0.958 INCH ID X 1.217 INCH OD
  • BARREL TYPE CHAMFERED ENTRY
  • TEMPERATURE RATING 90 DEG C
  • CLNS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLNS-650-38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2778.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1787266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-7 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
2 suppliers