ILSCO Corporation Compression Cable Lug CLNS-600-12

Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL GREEN COLOR 4.746 INCH OVERALL LENGTH 2.687 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 600 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-94 DIE INDEX 1.25 INCH L X 1.712 INCH W X 0.267 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.92 INCH ID X 1.187 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLNS MODEL
Datasheet
Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL GREEN COLOR 4.746 INCH OVERALL LENGTH 2.687 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 600 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-94 DIE INDEX 1.25 INCH L X 1.712 INCH W X 0.267 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.92 INCH ID X 1.187 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLNS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLNS-600-12 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLNS-600-12
Compression Cable Lug CLNS-600-12
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL GREEN COLOR 4.746 INCH OVERALL LENGTH 2.687 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 600 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-94 DIE INDEX 1.25 INCH L X 1.712 INCH W X 0.267 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.92 INCH ID X 1.187 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLNS MODEL
  • SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
  • GREEN COLOR
  • 4.746 INCH OVERALL LENGTH
  • 2.687 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 467, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 600 KCMIL CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • I-94 DIE INDEX
  • 1.25 INCH L X 1.712 INCH W X 0.267 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 0.92 INCH ID X 1.187 INCH OD
  • BARREL TYPE CHAMFERED ENTRY
  • TEMPERATURE RATING 90 DEG C
  • CLNS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLNS-600-12
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.140″ Insulated Spade Lug - 9209 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Power Terminals - 1-167892-2 - TE Connectivity
Specs
Features RoHS
View Details
FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details