SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
GRAY COLOR
2.039 INCH OVERALL LENGTH
1.125 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
4 AWG CONDUCTOR SIZE
1/4 INCH STUD SIZE
I-29 DIE INDEX
0.68 INCH L X 0.486 INCH W X 0.093 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG BARREL TYPE
SURECRIMP[R] BRAND
ROHS COMPATIBLE
SIZE 0.25 INCH ID X 0.343 INCH OD
BARREL TYPE CHAMFERED ENTRY
TEMPERATURE RATING 90 DEG C
CLNS MODEL
ILSCO Corporation
Done
Datasheet
Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
GRAY COLOR
2.039 INCH OVERALL LENGTH
1.125 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
4 AWG CONDUCTOR SIZE
1/4 INCH STUD SIZE
I-29 DIE INDEX
0.68 INCH L X 0.486 INCH W X 0.093 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG BARREL TYPE
SURECRIMP[R] BRAND
ROHS COMPATIBLE
SIZE 0.25 INCH ID X 0.343 INCH OD
BARREL TYPE CHAMFERED ENTRY
TEMPERATURE RATING 90 DEG C
CLNS MODEL
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
GRAY COLOR
2.039 INCH OVERALL LENGTH
1.125 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
4 AWG CONDUCTOR SIZE
1/4 INCH STUD SIZE
I-29 DIE INDEX
0.68 INCH L X 0.486 INCH W X 0.093 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG BARREL TYPE
SURECRIMP[R] BRAND
ROHS COMPATIBLE
SIZE 0.25 INCH ID X 0.343 INCH OD
BARREL TYPE CHAMFERED ENTRY
TEMPERATURE RATING 90 DEG C
CLNS MODEL
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
GRAY COLOR
2.039 INCH OVERALL LENGTH
1.125 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
4 AWG CONDUCTOR SIZE
1/4 INCH STUD SIZE
I-29 DIE INDEX
0.68 INCH L X 0.486 INCH W X 0.093 INCH THK PAD SIZE