SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
PURPLE COLOR
3.241 INCH OVERALL LENGTH
1.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
4/0 AWG CONDUCTOR SIZE
1/2 INCH STUD SIZE
I-54 DIE INDEX
1.25 INCH L X 0.999 INCH W X 0.141 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG BARREL TYPE
SURECRIMP[R] BRAND
ROHS COMPATIBLE
SIZE 0.546 INCH ID X 0.687 INCH OD
BARREL TYPE CHAMFERED ENTRY
TEMPERATURE RATING 90 DEG C
CLNS MODEL
ILSCO Corporation
Done
Datasheet
Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
PURPLE COLOR
3.241 INCH OVERALL LENGTH
1.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
4/0 AWG CONDUCTOR SIZE
1/2 INCH STUD SIZE
I-54 DIE INDEX
1.25 INCH L X 0.999 INCH W X 0.141 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG BARREL TYPE
SURECRIMP[R] BRAND
ROHS COMPATIBLE
SIZE 0.546 INCH ID X 0.687 INCH OD
BARREL TYPE CHAMFERED ENTRY
TEMPERATURE RATING 90 DEG C
CLNS MODEL
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
PURPLE COLOR
3.241 INCH OVERALL LENGTH
1.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
4/0 AWG CONDUCTOR SIZE
1/2 INCH STUD SIZE
I-54 DIE INDEX
1.25 INCH L X 0.999 INCH W X 0.141 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG BARREL TYPE
SURECRIMP[R] BRAND
ROHS COMPATIBLE
SIZE 0.546 INCH ID X 0.687 INCH OD
BARREL TYPE CHAMFERED ENTRY
TEMPERATURE RATING 90 DEG C
CLNS MODEL
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
PURPLE COLOR
3.241 INCH OVERALL LENGTH
1.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
4/0 AWG CONDUCTOR SIZE
1/2 INCH STUD SIZE
I-54 DIE INDEX
1.25 INCH L X 0.999 INCH W X 0.141 INCH THK PAD SIZE