ILSCO Corporation Compression Cable Lug CLNS-350-58

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL RED COLOR 4.06 INCH OVERALL LENGTH 2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 350 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE I-71 DIE INDEX 1.437 INCH L X 1.291 INCH W X 0.187 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.703 INCH OUTER DIAMETER 0.89 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNS MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL RED COLOR 4.06 INCH OVERALL LENGTH 2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 350 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE I-71 DIE INDEX 1.437 INCH L X 1.291 INCH W X 0.187 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.703 INCH OUTER DIAMETER 0.89 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLNS-350-58 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLNS-350-58
Compression Cable Lug CLNS-350-58
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL RED COLOR 4.06 INCH OVERALL LENGTH 2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 350 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE I-71 DIE INDEX 1.437 INCH L X 1.291 INCH W X 0.187 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.703 INCH OUTER DIAMETER 0.89 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNS MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • RED COLOR
  • 4.06 INCH OVERALL LENGTH
  • 2 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 350 KCMIL CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • I-71 DIE INDEX
  • 1.437 INCH L X 1.291 INCH W X 0.187 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 0.703 INCH
  • OUTER DIAMETER 0.89 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLNS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLNS-350-58
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 103171-4 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Terminal Ring on Stacking 0.080″ Pin Plug, Adapter - 8704 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Bootlace Ferrules - 1787307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details