ILSCO Corporation Compression Cable Lug CLNS-300-38

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL WHITE COLOR 3.462 INCH OVERALL LENGTH 2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 300 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE I-66 DIE INDEX 0.875 INCH L X 1.189 INCH W X 0.152 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.66 INCH OUTER DIAMETER 0.812 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNS MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL WHITE COLOR 3.462 INCH OVERALL LENGTH 2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 300 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE I-66 DIE INDEX 0.875 INCH L X 1.189 INCH W X 0.152 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.66 INCH OUTER DIAMETER 0.812 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLNS-300-38 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLNS-300-38
Compression Cable Lug CLNS-300-38
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL WHITE COLOR 3.462 INCH OVERALL LENGTH 2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 300 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE I-66 DIE INDEX 0.875 INCH L X 1.189 INCH W X 0.152 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.66 INCH OUTER DIAMETER 0.812 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNS MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • 3.462 INCH OVERALL LENGTH
  • 2 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 300 KCMIL CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • I-66 DIE INDEX
  • 0.875 INCH L X 1.189 INCH W X 0.152 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 0.66 INCH
  • OUTER DIAMETER 0.812 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLNS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLNS-300-38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-4117-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Terminals - 10150494-101TRLF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
Un-Insulated Ferrules - 2218.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details