SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
ORANGE COLOR
2.814 INCH OVERALL LENGTH
1.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
3/0 AWG CONDUCTOR SIZE
5/16 INCH STUD SIZE
I-50 DIE INDEX
0.875 INCH L X 0.885 INCH W X 0.125 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.484 INCH
OUTER DIAMETER 0.609 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CLNS MODEL
ILSCO Corporation
Done
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
ORANGE COLOR
2.814 INCH OVERALL LENGTH
1.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
3/0 AWG CONDUCTOR SIZE
5/16 INCH STUD SIZE
I-50 DIE INDEX
0.875 INCH L X 0.885 INCH W X 0.125 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.484 INCH
OUTER DIAMETER 0.609 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CLNS MODEL
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
ORANGE COLOR
2.814 INCH OVERALL LENGTH
1.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
3/0 AWG CONDUCTOR SIZE
5/16 INCH STUD SIZE
I-50 DIE INDEX
0.875 INCH L X 0.885 INCH W X 0.125 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.484 INCH
OUTER DIAMETER 0.609 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CLNS MODEL
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
ORANGE COLOR
2.814 INCH OVERALL LENGTH
1.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
3/0 AWG CONDUCTOR SIZE
5/16 INCH STUD SIZE
I-50 DIE INDEX
0.875 INCH L X 0.885 INCH W X 0.125 INCH THK PAD SIZE