ILSCO Corporation Compression Cable Lug CLNS-2-10

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 1.973 INCH OVERALL LENGTH 1.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 2 AWG CONDUCTOR SIZE #10 STUD SIZE I-33 DIE INDEX 0.562 INCH L X 0.599 INCH W X 0.109 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.312 INCH OUTER DIAMETER 0.421 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNS MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 1.973 INCH OVERALL LENGTH 1.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 2 AWG CONDUCTOR SIZE #10 STUD SIZE I-33 DIE INDEX 0.562 INCH L X 0.599 INCH W X 0.109 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.312 INCH OUTER DIAMETER 0.421 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLNS-2-10 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLNS-2-10
Compression Cable Lug CLNS-2-10
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 1.973 INCH OVERALL LENGTH 1.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 2 AWG CONDUCTOR SIZE #10 STUD SIZE I-33 DIE INDEX 0.562 INCH L X 0.599 INCH W X 0.109 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.312 INCH OUTER DIAMETER 0.421 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNS MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • 1.973 INCH OVERALL LENGTH
  • 1.125 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 2 AWG CONDUCTOR SIZE
  • #10 STUD SIZE
  • I-33 DIE INDEX
  • 0.562 INCH L X 0.599 INCH W X 0.109 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 0.312 INCH
  • OUTER DIAMETER 0.421 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLNS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLNS-2-10
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2855.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Ring Terminals & Spade Terminals - 1-1377173-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
Ring Terminals - 1788686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details