ILSCO Corporation Compression Cable Lug CLNF-750-58

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BLACK COLOR 5.563 INCH OVERALL LENGTH 2.813 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 750 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE I-106 DIE INDEX 1.938 INCH L X 1.906 INCH W X 0.281 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, BELLED BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 1.031 INCH OUTER DIAMETER 1.313 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNF MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BLACK COLOR 5.563 INCH OVERALL LENGTH 2.813 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 750 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE I-106 DIE INDEX 1.938 INCH L X 1.906 INCH W X 0.281 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, BELLED BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 1.031 INCH OUTER DIAMETER 1.313 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLNF-750-58 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLNF-750-58
Compression Cable Lug CLNF-750-58
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BLACK COLOR 5.563 INCH OVERALL LENGTH 2.813 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 750 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE I-106 DIE INDEX 1.938 INCH L X 1.906 INCH W X 0.281 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, BELLED BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 1.031 INCH OUTER DIAMETER 1.313 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNF MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • BLACK COLOR
  • 5.563 INCH OVERALL LENGTH
  • 2.813 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 750 KCMIL CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • I-106 DIE INDEX
  • 1.938 INCH L X 1.906 INCH W X 0.281 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG, BELLED BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 1.031 INCH
  • OUTER DIAMETER 1.313 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLNF MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLNF-750-58
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Connector Contacts - 1-175161-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Bootlace Ferrules - 1571250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details