ILSCO Corporation Compression Cable Lug CLNF-750-12-134

Description
ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER MATERIAL BLACK COLOR 6.625 INCH OVERALL LENGTH 2.813 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G/467/486A/B, CSA APPROVAL 600 VOLT TO 35 KILOVOLT VOLTAGE RATING 750 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-106 DIE INDEX 3 INCH LENGTH X 1.906 INCH WIDTH PAD SIZE 1 PAD HOLE(S) LONG, STRAIGHT BARREL TYPE SURECRIMP[R] BRAND ROHS COMPLIANT LESS SIGHT HOLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 2.875 INCH TEMPERATURE RATING 90 DEG C CLNF MODEL
Datasheet
Description
ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER MATERIAL BLACK COLOR 6.625 INCH OVERALL LENGTH 2.813 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G/467/486A/B, CSA APPROVAL 600 VOLT TO 35 KILOVOLT VOLTAGE RATING 750 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-106 DIE INDEX 3 INCH LENGTH X 1.906 INCH WIDTH PAD SIZE 1 PAD HOLE(S) LONG, STRAIGHT BARREL TYPE SURECRIMP[R] BRAND ROHS COMPLIANT LESS SIGHT HOLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 2.875 INCH TEMPERATURE RATING 90 DEG C CLNF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLNF-750-12-134 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLNF-750-12-134
Compression Cable Lug CLNF-750-12-134
ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER MATERIAL BLACK COLOR 6.625 INCH OVERALL LENGTH 2.813 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G/467/486A/B, CSA APPROVAL 600 VOLT TO 35 KILOVOLT VOLTAGE RATING 750 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-106 DIE INDEX 3 INCH LENGTH X 1.906 INCH WIDTH PAD SIZE 1 PAD HOLE(S) LONG, STRAIGHT BARREL TYPE SURECRIMP[R] BRAND ROHS COMPLIANT LESS SIGHT HOLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 2.875 INCH TEMPERATURE RATING 90 DEG C CLNF MODEL
  • ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER MATERIAL
  • BLACK COLOR
  • 6.625 INCH OVERALL LENGTH
  • 2.813 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G/467/486A/B, CSA APPROVAL
  • 600 VOLT TO 35 KILOVOLT VOLTAGE RATING
  • 750 KCMIL CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • I-106 DIE INDEX
  • 3 INCH LENGTH X 1.906 INCH WIDTH PAD SIZE
  • 1 PAD HOLE(S)
  • LONG, STRAIGHT BARREL TYPE
  • SURECRIMP[R] BRAND
  • ROHS COMPLIANT
  • LESS SIGHT HOLE
  • CABLE ENTRY TYPE CHAMFERED
  • WIRE STRIP LENGTH 2.875 INCH
  • TEMPERATURE RATING 90 DEG C
  • CLNF MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLNF-750-12-134
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-1240-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Tin
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Male Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details