ILSCO Corporation Compression Cable Lug CLNF-600-58

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 5.375 INCH OVERALL LENGTH 2.875 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 600 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE I-94 DIE INDEX 1.5 INCH L X 1.68 INCH W X 0.267 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, BELLED BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.92 INCH OUTER DIAMETER 1.187 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNF MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 5.375 INCH OVERALL LENGTH 2.875 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 600 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE I-94 DIE INDEX 1.5 INCH L X 1.68 INCH W X 0.267 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, BELLED BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.92 INCH OUTER DIAMETER 1.187 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLNF-600-58 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLNF-600-58
Compression Cable Lug CLNF-600-58
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 5.375 INCH OVERALL LENGTH 2.875 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 600 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE I-94 DIE INDEX 1.5 INCH L X 1.68 INCH W X 0.267 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, BELLED BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.92 INCH OUTER DIAMETER 1.187 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNF MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • GREEN COLOR
  • 5.375 INCH OVERALL LENGTH
  • 2.875 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 600 KCMIL CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • I-94 DIE INDEX
  • 1.5 INCH L X 1.68 INCH W X 0.267 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG, BELLED BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 0.92 INCH
  • OUTER DIAMETER 1.187 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLNF MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLNF-600-58
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Splices - 1-1659301-0 - TE Connectivity
TE Connectivity
Specs
Material Unplated
Features RoHS
North American 10 to 14 AWG
View Details
Terminal Posts - 1796901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details