ILSCO Corporation Compression Cable Lug CLNF-600-12-134

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 6.813 INCH OVERALL LENGTH 2.875 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 600 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-94 DIE INDEX 3 INCH L X 1.68 INCH W X 0.267 INCH THK PAD SIZE 2 PAD HOLE(S) 1 3/4 INCH PAD HOLE SPACING LONG, BELLED BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.92 INCH OUTER DIAMETER 1.187 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNF MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 6.813 INCH OVERALL LENGTH 2.875 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 600 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-94 DIE INDEX 3 INCH L X 1.68 INCH W X 0.267 INCH THK PAD SIZE 2 PAD HOLE(S) 1 3/4 INCH PAD HOLE SPACING LONG, BELLED BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.92 INCH OUTER DIAMETER 1.187 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLNF-600-12-134 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLNF-600-12-134
Compression Cable Lug CLNF-600-12-134
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 6.813 INCH OVERALL LENGTH 2.875 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 600 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-94 DIE INDEX 3 INCH L X 1.68 INCH W X 0.267 INCH THK PAD SIZE 2 PAD HOLE(S) 1 3/4 INCH PAD HOLE SPACING LONG, BELLED BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.92 INCH OUTER DIAMETER 1.187 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNF MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • GREEN COLOR
  • 6.813 INCH OVERALL LENGTH
  • 2.875 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 600 KCMIL CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • I-94 DIE INDEX
  • 3 INCH L X 1.68 INCH W X 0.267 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 3/4 INCH PAD HOLE SPACING
  • LONG, BELLED BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 0.92 INCH
  • OUTER DIAMETER 1.187 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLNF MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLNF-600-12-134
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2219.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Quick Disconnects - 1-1377175-5 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 12 to 14 AWG
View Details
2 suppliers
8105 Nailclip on 0.20″ dia. Ring Terminal Adapter - 8105 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Bootlace Ferrules - 1787295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details