ILSCO Corporation Compression Cable Lug CLNF-400-58

Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 4.813 INCH OVERALL LENGTH 2.688 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 400 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE I-76 DIE INDEX 1.5 INCH L X 1.375 INCH W X 0.188 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.75 INCH ID X 0.937 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLNF MODEL
Datasheet
Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 4.813 INCH OVERALL LENGTH 2.688 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 400 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE I-76 DIE INDEX 1.5 INCH L X 1.375 INCH W X 0.188 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.75 INCH ID X 0.937 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLNF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLNF-400-58 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLNF-400-58
Compression Cable Lug CLNF-400-58
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 4.813 INCH OVERALL LENGTH 2.688 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 400 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE I-76 DIE INDEX 1.5 INCH L X 1.375 INCH W X 0.188 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.75 INCH ID X 0.937 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLNF MODEL
  • SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • 4.813 INCH OVERALL LENGTH
  • 2.688 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 467, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 400 KCMIL CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • I-76 DIE INDEX
  • 1.5 INCH L X 1.375 INCH W X 0.188 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 0.75 INCH ID X 0.937 INCH OD
  • BARREL TYPE CHAMFERED ENTRY
  • TEMPERATURE RATING 90 DEG C
  • CLNF MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLNF-400-58
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1787272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Connector Contacts - 104479-5 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details