ILSCO Corporation Compression Cable Lug CLNF-350-58

Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL RED COLOR 4.125 INCH OVERALL LENGTH 2.563 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 350 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE I-71 DIE INDEX 1.125 INCH L X 1.28 INCH W X 0.188 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.703 INCH ID X 0.89 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLNF MODEL
Datasheet
Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL RED COLOR 4.125 INCH OVERALL LENGTH 2.563 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 350 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE I-71 DIE INDEX 1.125 INCH L X 1.28 INCH W X 0.188 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.703 INCH ID X 0.89 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLNF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLNF-350-58 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLNF-350-58
Compression Cable Lug CLNF-350-58
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL RED COLOR 4.125 INCH OVERALL LENGTH 2.563 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 350 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE I-71 DIE INDEX 1.125 INCH L X 1.28 INCH W X 0.188 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.703 INCH ID X 0.89 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLNF MODEL
  • SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
  • RED COLOR
  • 4.125 INCH OVERALL LENGTH
  • 2.563 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 467, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 350 KCMIL CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • I-71 DIE INDEX
  • 1.125 INCH L X 1.28 INCH W X 0.188 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 0.703 INCH ID X 0.89 INCH OD
  • BARREL TYPE CHAMFERED ENTRY
  • TEMPERATURE RATING 90 DEG C
  • CLNF MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLNF-350-58
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2202.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
2 suppliers
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Blade Terminals - 1787252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Connector Contacts - 102920-2 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details