ILSCO Corporation Compression Cable Lug CLNF-250-12

Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL YELLOW COLOR 3.688 INCH OVERALL LENGTH 2.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 250 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-62 DIE INDEX 1.125 INCH L X 1.09 INCH W X 0.156 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.593 INCH ID X 0.75 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLNF MODEL
Datasheet
Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL YELLOW COLOR 3.688 INCH OVERALL LENGTH 2.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 250 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-62 DIE INDEX 1.125 INCH L X 1.09 INCH W X 0.156 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.593 INCH ID X 0.75 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLNF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLNF-250-12 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLNF-250-12
Compression Cable Lug CLNF-250-12
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL YELLOW COLOR 3.688 INCH OVERALL LENGTH 2.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 250 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-62 DIE INDEX 1.125 INCH L X 1.09 INCH W X 0.156 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.593 INCH ID X 0.75 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLNF MODEL
  • SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
  • YELLOW COLOR
  • 3.688 INCH OVERALL LENGTH
  • 2.125 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 467, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 250 KCMIL CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • I-62 DIE INDEX
  • 1.125 INCH L X 1.09 INCH W X 0.156 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 0.593 INCH ID X 0.75 INCH OD
  • BARREL TYPE CHAMFERED ENTRY
  • TEMPERATURE RATING 90 DEG C
  • CLNF MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLNF-250-12
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking Banana Plug, Adapter - 8703 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Shielded Contacts - 108503-000 - TE Connectivity
Specs
North American 26 to 32 AWG
International 0.0300 to 0.1400 mm2
View Details
FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details