ILSCO Corporation Compression Cable Lug CLNF-1111-58

Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL WHITE COLOR 6.688 INCH OVERALL LENGTH 3.563 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 1111 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE IDT-12 DIE INDEX 2.25 INCH L X 2.6 INCH W X 0.29 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 1.458 INCH ID X 1.75 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLNF MODEL
Datasheet
Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL WHITE COLOR 6.688 INCH OVERALL LENGTH 3.563 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 1111 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE IDT-12 DIE INDEX 2.25 INCH L X 2.6 INCH W X 0.29 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 1.458 INCH ID X 1.75 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLNF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLNF-1111-58 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLNF-1111-58
Compression Cable Lug CLNF-1111-58
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL WHITE COLOR 6.688 INCH OVERALL LENGTH 3.563 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 1111 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE IDT-12 DIE INDEX 2.25 INCH L X 2.6 INCH W X 0.29 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 1.458 INCH ID X 1.75 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLNF MODEL
  • SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • 6.688 INCH OVERALL LENGTH
  • 3.563 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 467, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 1111 KCMIL CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • IDT-12 DIE INDEX
  • 2.25 INCH L X 2.6 INCH W X 0.29 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 1.458 INCH ID X 1.75 INCH OD
  • BARREL TYPE CHAMFERED ENTRY
  • TEMPERATURE RATING 90 DEG C
  • CLNF MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLNF-1111-58
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2842.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Connector Contacts - 1-163085-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details