ILSCO Corporation Compression Cable Lug CLNF-1111-12-134

Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL WHITE COLOR 7.438 INCH OVERALL LENGTH 3.313 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 1111 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE IDT-12 DIE INDEX 3 INCH L X 2.6 INCH W X 0.29 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 1.458 INCH ID X 1.75 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLNF MODEL
Datasheet
Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL WHITE COLOR 7.438 INCH OVERALL LENGTH 3.313 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 1111 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE IDT-12 DIE INDEX 3 INCH L X 2.6 INCH W X 0.29 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 1.458 INCH ID X 1.75 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLNF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLNF-1111-12-134 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLNF-1111-12-134
Compression Cable Lug CLNF-1111-12-134
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL WHITE COLOR 7.438 INCH OVERALL LENGTH 3.313 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 1111 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE IDT-12 DIE INDEX 3 INCH L X 2.6 INCH W X 0.29 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 1.458 INCH ID X 1.75 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLNF MODEL
  • SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • 7.438 INCH OVERALL LENGTH
  • 3.313 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 467, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 1111 KCMIL CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • IDT-12 DIE INDEX
  • 3 INCH L X 2.6 INCH W X 0.29 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 1.458 INCH ID X 1.75 INCH OD
  • BARREL TYPE CHAMFERED ENTRY
  • TEMPERATURE RATING 90 DEG C
  • CLNF MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLNF-1111-12-134
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1659298-0 - TE Connectivity
TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details
FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details