SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
BLUE COLOR
3.257 INCH OVERALL LENGTH
1.125 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
6 AWG CONDUCTOR SIZE
3/8 INCH STUD SIZE
I-24 DIE INDEX
1.937 INCH L X 0.593 INCH W X 0.087 INCH THK PAD SIZE
2 PAD HOLE(S)
7/8 INCH PAD HOLE SPACING
LONG BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.203 INCH
OUTER DIAMETER 0.295 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CLND MODEL
ILSCO Corporation
Done
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
BLUE COLOR
3.257 INCH OVERALL LENGTH
1.125 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
6 AWG CONDUCTOR SIZE
3/8 INCH STUD SIZE
I-24 DIE INDEX
1.937 INCH L X 0.593 INCH W X 0.087 INCH THK PAD SIZE
2 PAD HOLE(S)
7/8 INCH PAD HOLE SPACING
LONG BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.203 INCH
OUTER DIAMETER 0.295 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CLND MODEL
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
BLUE COLOR
3.257 INCH OVERALL LENGTH
1.125 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
6 AWG CONDUCTOR SIZE
3/8 INCH STUD SIZE
I-24 DIE INDEX
1.937 INCH L X 0.593 INCH W X 0.087 INCH THK PAD SIZE
2 PAD HOLE(S)
7/8 INCH PAD HOLE SPACING
LONG BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.203 INCH
OUTER DIAMETER 0.295 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CLND MODEL
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
BLUE COLOR
3.257 INCH OVERALL LENGTH
1.125 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
6 AWG CONDUCTOR SIZE
3/8 INCH STUD SIZE
I-24 DIE INDEX
1.937 INCH L X 0.593 INCH W X 0.087 INCH THK PAD SIZE