ILSCO Corporation Compression Cable Lug CLND-500-12-134

Description
ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER MATERIAL BROWN COLOR 5.982 INCH OVERALL LENGTH 2.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G/467/486A/B, CSA APPROVAL 600 VOLT TO 35 KILOVOLT VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-87 DIE INDEX 3 INCH LENGTH X 1.535 INCH WIDTH X 0.234 INCH THICKNESS PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE SURECRIMP[R] BRAND ROHS COMPLIANT LESS SIGHT HOLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 2.312 INCH TEMPERATURE RATING 90 DEG C APPLICABLE STANDARD NEBS3 CLND MODEL
Datasheet
Description
ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER MATERIAL BROWN COLOR 5.982 INCH OVERALL LENGTH 2.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G/467/486A/B, CSA APPROVAL 600 VOLT TO 35 KILOVOLT VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-87 DIE INDEX 3 INCH LENGTH X 1.535 INCH WIDTH X 0.234 INCH THICKNESS PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE SURECRIMP[R] BRAND ROHS COMPLIANT LESS SIGHT HOLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 2.312 INCH TEMPERATURE RATING 90 DEG C APPLICABLE STANDARD NEBS3 CLND MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLND-500-12-134 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLND-500-12-134
Compression Cable Lug CLND-500-12-134
ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER MATERIAL BROWN COLOR 5.982 INCH OVERALL LENGTH 2.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G/467/486A/B, CSA APPROVAL 600 VOLT TO 35 KILOVOLT VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-87 DIE INDEX 3 INCH LENGTH X 1.535 INCH WIDTH X 0.234 INCH THICKNESS PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE SURECRIMP[R] BRAND ROHS COMPLIANT LESS SIGHT HOLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 2.312 INCH TEMPERATURE RATING 90 DEG C APPLICABLE STANDARD NEBS3 CLND MODEL
  • ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER MATERIAL
  • BROWN COLOR
  • 5.982 INCH OVERALL LENGTH
  • 2.25 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G/467/486A/B, CSA APPROVAL
  • 600 VOLT TO 35 KILOVOLT VOLTAGE RATING
  • 500 KCMIL CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • I-87 DIE INDEX
  • 3 INCH LENGTH X 1.535 INCH WIDTH X 0.234 INCH THICKNESS PAD SIZE
  • 2 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • LONG, STRAIGHT BARREL TYPE
  • SURECRIMP[R] BRAND
  • ROHS COMPLIANT
  • LESS SIGHT HOLE
  • CABLE ENTRY TYPE CHAMFERED
  • WIRE STRIP LENGTH 2.312 INCH
  • TEMPERATURE RATING 90 DEG C
  • APPLICABLE STANDARD NEBS3
  • CLND MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLND-500-12-134
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Rings & Spades - 1-1627032-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Pre-Tin, Brass
Features RoHS
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Ring Terminals - 1788597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details