SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
GRAY COLOR
3.046 INCH OVERALL LENGTH
1.125 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
4 AWG CONDUCTOR SIZE
5/16 INCH STUD SIZE
I-29 DIE INDEX
1.687 INCH L X 0.486 INCH W X 0.093 INCH THK PAD SIZE
2 PAD HOLE(S)
3/4 INCH PAD HOLE SPACING
LONG BARREL TYPE
SURECRIMP[R] BRAND
ROHS COMPATIBLE
SIZE 0.25 INCH ID X 0.343 INCH OD
BARREL TYPE CHAMFERED ENTRY
TEMPERATURE RATING 90 DEG C
CLND MODEL
ILSCO Corporation
Done
Datasheet
Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
GRAY COLOR
3.046 INCH OVERALL LENGTH
1.125 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
4 AWG CONDUCTOR SIZE
5/16 INCH STUD SIZE
I-29 DIE INDEX
1.687 INCH L X 0.486 INCH W X 0.093 INCH THK PAD SIZE
2 PAD HOLE(S)
3/4 INCH PAD HOLE SPACING
LONG BARREL TYPE
SURECRIMP[R] BRAND
ROHS COMPATIBLE
SIZE 0.25 INCH ID X 0.343 INCH OD
BARREL TYPE CHAMFERED ENTRY
TEMPERATURE RATING 90 DEG C
CLND MODEL
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
GRAY COLOR
3.046 INCH OVERALL LENGTH
1.125 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
4 AWG CONDUCTOR SIZE
5/16 INCH STUD SIZE
I-29 DIE INDEX
1.687 INCH L X 0.486 INCH W X 0.093 INCH THK PAD SIZE
2 PAD HOLE(S)
3/4 INCH PAD HOLE SPACING
LONG BARREL TYPE
SURECRIMP[R] BRAND
ROHS COMPATIBLE
SIZE 0.25 INCH ID X 0.343 INCH OD
BARREL TYPE CHAMFERED ENTRY
TEMPERATURE RATING 90 DEG C
CLND MODEL
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
GRAY COLOR
3.046 INCH OVERALL LENGTH
1.125 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
4 AWG CONDUCTOR SIZE
5/16 INCH STUD SIZE
I-29 DIE INDEX
1.687 INCH L X 0.486 INCH W X 0.093 INCH THK PAD SIZE