ILSCO Corporation Compression Cable Lug CLND-4-10-58

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL GRAY COLOR 2.609 INCH OVERALL LENGTH 1.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4 AWG CONDUCTOR SIZE #10 STUD SIZE I-29 DIE INDEX 1.25 INCH L X 0.486 INCH W X 0.093 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.25 INCH OUTER DIAMETER 0.343 INCH WITH CHAMFERED TYPE CABLE ENTRY CLND MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL GRAY COLOR 2.609 INCH OVERALL LENGTH 1.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4 AWG CONDUCTOR SIZE #10 STUD SIZE I-29 DIE INDEX 1.25 INCH L X 0.486 INCH W X 0.093 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.25 INCH OUTER DIAMETER 0.343 INCH WITH CHAMFERED TYPE CABLE ENTRY CLND MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLND-4-10-58 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLND-4-10-58
Compression Cable Lug CLND-4-10-58
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL GRAY COLOR 2.609 INCH OVERALL LENGTH 1.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4 AWG CONDUCTOR SIZE #10 STUD SIZE I-29 DIE INDEX 1.25 INCH L X 0.486 INCH W X 0.093 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.25 INCH OUTER DIAMETER 0.343 INCH WITH CHAMFERED TYPE CABLE ENTRY CLND MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • GRAY COLOR
  • 2.609 INCH OVERALL LENGTH
  • 1.125 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 4 AWG CONDUCTOR SIZE
  • #10 STUD SIZE
  • I-29 DIE INDEX
  • 1.25 INCH L X 0.486 INCH W X 0.093 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 5/8 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 0.25 INCH
  • OUTER DIAMETER 0.343 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLND MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLND-4-10-58
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2775.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details