ILSCO Corporation Compression Cable Lug CLND-300-12-134

Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL WHITE COLOR 5.587 INCH OVERALL LENGTH 2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 300 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-66 DIE INDEX 3 INCH L X 1.189 INCH W X 0.152 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.66 INCH ID X 0.812 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLND MODEL
Datasheet
Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL WHITE COLOR 5.587 INCH OVERALL LENGTH 2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 300 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-66 DIE INDEX 3 INCH L X 1.189 INCH W X 0.152 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.66 INCH ID X 0.812 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLND MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLND-300-12-134 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLND-300-12-134
Compression Cable Lug CLND-300-12-134
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL WHITE COLOR 5.587 INCH OVERALL LENGTH 2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 300 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-66 DIE INDEX 3 INCH L X 1.189 INCH W X 0.152 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.66 INCH ID X 0.812 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLND MODEL
  • SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • 5.587 INCH OVERALL LENGTH
  • 2 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 467, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 300 KCMIL CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • I-66 DIE INDEX
  • 3 INCH L X 1.189 INCH W X 0.152 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 0.66 INCH ID X 0.812 INCH OD
  • BARREL TYPE CHAMFERED ENTRY
  • TEMPERATURE RATING 90 DEG C
  • CLND MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLND-300-12-134
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.025″ Spade Lug to Shrouded Banana Socket, Adapter - 9385 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
View Details
Connector Contacts - 1-163081-7 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Insulated Ferrules - 2215.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details