SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
ORANGE COLOR
3.876 INCH OVERALL LENGTH
1.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
3/0 AWG CONDUCTOR SIZE
3/8 INCH STUD SIZE
I-50 DIE INDEX
1.937 INCH L X 0.885 INCH W X 0.125 INCH THK PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
LONG BARREL TYPE
SURECRIMP[R] BRAND
ROHS COMPATIBLE
SIZE 0.484 INCH ID X 0.609 INCH OD
BARREL TYPE CHAMFERED ENTRY
TEMPERATURE RATING 90 DEG C
CLND MODEL
ILSCO Corporation
Done
Datasheet
Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
ORANGE COLOR
3.876 INCH OVERALL LENGTH
1.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
3/0 AWG CONDUCTOR SIZE
3/8 INCH STUD SIZE
I-50 DIE INDEX
1.937 INCH L X 0.885 INCH W X 0.125 INCH THK PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
LONG BARREL TYPE
SURECRIMP[R] BRAND
ROHS COMPATIBLE
SIZE 0.484 INCH ID X 0.609 INCH OD
BARREL TYPE CHAMFERED ENTRY
TEMPERATURE RATING 90 DEG C
CLND MODEL
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
ORANGE COLOR
3.876 INCH OVERALL LENGTH
1.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
3/0 AWG CONDUCTOR SIZE
3/8 INCH STUD SIZE
I-50 DIE INDEX
1.937 INCH L X 0.885 INCH W X 0.125 INCH THK PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
LONG BARREL TYPE
SURECRIMP[R] BRAND
ROHS COMPATIBLE
SIZE 0.484 INCH ID X 0.609 INCH OD
BARREL TYPE CHAMFERED ENTRY
TEMPERATURE RATING 90 DEG C
CLND MODEL
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
ORANGE COLOR
3.876 INCH OVERALL LENGTH
1.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
3/0 AWG CONDUCTOR SIZE
3/8 INCH STUD SIZE
I-50 DIE INDEX
1.937 INCH L X 0.885 INCH W X 0.125 INCH THK PAD SIZE