SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
YELLOW COLOR
3.656 INCH OVERALL LENGTH
1.688 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
250 KCMIL CONDUCTOR SIZE
1/4 INCH STUD SIZE
I-62 DIE INDEX
1.437 INCH L X 1.088 INCH W X 0.157 INCH THK PAD SIZE
2 PAD HOLE(S)
3/4 INCH PAD HOLE SPACING
LONG BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.593 INCH
OUTER DIAMETER 0.75 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CLND MODEL
ILSCO Corporation
Done
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
YELLOW COLOR
3.656 INCH OVERALL LENGTH
1.688 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
250 KCMIL CONDUCTOR SIZE
1/4 INCH STUD SIZE
I-62 DIE INDEX
1.437 INCH L X 1.088 INCH W X 0.157 INCH THK PAD SIZE
2 PAD HOLE(S)
3/4 INCH PAD HOLE SPACING
LONG BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.593 INCH
OUTER DIAMETER 0.75 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CLND MODEL
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
YELLOW COLOR
3.656 INCH OVERALL LENGTH
1.688 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
250 KCMIL CONDUCTOR SIZE
1/4 INCH STUD SIZE
I-62 DIE INDEX
1.437 INCH L X 1.088 INCH W X 0.157 INCH THK PAD SIZE
2 PAD HOLE(S)
3/4 INCH PAD HOLE SPACING
LONG BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.593 INCH
OUTER DIAMETER 0.75 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CLND MODEL
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
YELLOW COLOR
3.656 INCH OVERALL LENGTH
1.688 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
250 KCMIL CONDUCTOR SIZE
1/4 INCH STUD SIZE
I-62 DIE INDEX
1.437 INCH L X 1.088 INCH W X 0.157 INCH THK PAD SIZE