SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
BLACK COLOR
3.333 INCH OVERALL LENGTH
1.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
2/0 AWG CONDUCTOR SIZE
1/4 INCH STUD SIZE
I-45 DIE INDEX
1.437 INCH L X 0.811 INCH W X 0.125 INCH THK PAD SIZE
2 PAD HOLE(S)
3/4 INCH PAD HOLE SPACING
LONG BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.437 INCH
OUTER DIAMETER 0.562 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CLND MODEL
ILSCO Corporation
Done
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
BLACK COLOR
3.333 INCH OVERALL LENGTH
1.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
2/0 AWG CONDUCTOR SIZE
1/4 INCH STUD SIZE
I-45 DIE INDEX
1.437 INCH L X 0.811 INCH W X 0.125 INCH THK PAD SIZE
2 PAD HOLE(S)
3/4 INCH PAD HOLE SPACING
LONG BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.437 INCH
OUTER DIAMETER 0.562 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CLND MODEL
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
BLACK COLOR
3.333 INCH OVERALL LENGTH
1.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
2/0 AWG CONDUCTOR SIZE
1/4 INCH STUD SIZE
I-45 DIE INDEX
1.437 INCH L X 0.811 INCH W X 0.125 INCH THK PAD SIZE
2 PAD HOLE(S)
3/4 INCH PAD HOLE SPACING
LONG BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.437 INCH
OUTER DIAMETER 0.562 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CLND MODEL
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
BLACK COLOR
3.333 INCH OVERALL LENGTH
1.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
2/0 AWG CONDUCTOR SIZE
1/4 INCH STUD SIZE
I-45 DIE INDEX
1.437 INCH L X 0.811 INCH W X 0.125 INCH THK PAD SIZE