ILSCO Corporation Compression Cable Lug CLND-2/0-12-134

Description
ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER MATERIAL BLACK COLOR 4.896 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G/467/486A/B, CSA APPROVAL 600 VOLT TO 35 KILOVOLT VOLTAGE RATING 2/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE I-45 DIE INDEX 3 INCH LENGTH X 0.811 INCH WIDTH X 0.125 INCH THICKNESS PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE SURECRIMP[R] BRAND ROHS COMPLIANT LESS SIGHT HOLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 1.562 INCH TEMPERATURE RATING 90 DEG C APPLICABLE STANDARD NEBS3 CLND MODEL
Datasheet
Description
ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER MATERIAL BLACK COLOR 4.896 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G/467/486A/B, CSA APPROVAL 600 VOLT TO 35 KILOVOLT VOLTAGE RATING 2/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE I-45 DIE INDEX 3 INCH LENGTH X 0.811 INCH WIDTH X 0.125 INCH THICKNESS PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE SURECRIMP[R] BRAND ROHS COMPLIANT LESS SIGHT HOLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 1.562 INCH TEMPERATURE RATING 90 DEG C APPLICABLE STANDARD NEBS3 CLND MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLND-2/0-12-134 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLND-2/0-12-134
Compression Cable Lug CLND-2/0-12-134
ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER MATERIAL BLACK COLOR 4.896 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G/467/486A/B, CSA APPROVAL 600 VOLT TO 35 KILOVOLT VOLTAGE RATING 2/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE I-45 DIE INDEX 3 INCH LENGTH X 0.811 INCH WIDTH X 0.125 INCH THICKNESS PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE SURECRIMP[R] BRAND ROHS COMPLIANT LESS SIGHT HOLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 1.562 INCH TEMPERATURE RATING 90 DEG C APPLICABLE STANDARD NEBS3 CLND MODEL
  • ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER MATERIAL
  • BLACK COLOR
  • 4.896 INCH OVERALL LENGTH
  • 1.5 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G/467/486A/B, CSA APPROVAL
  • 600 VOLT TO 35 KILOVOLT VOLTAGE RATING
  • 2/0 AWG CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • I-45 DIE INDEX
  • 3 INCH LENGTH X 0.811 INCH WIDTH X 0.125 INCH THICKNESS PAD SIZE
  • 2 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • LONG, STRAIGHT BARREL TYPE
  • SURECRIMP[R] BRAND
  • ROHS COMPLIANT
  • LESS SIGHT HOLE
  • CABLE ENTRY TYPE CHAMFERED
  • WIRE STRIP LENGTH 1.562 INCH
  • TEMPERATURE RATING 90 DEG C
  • APPLICABLE STANDARD NEBS3
  • CLND MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLND-2/0-12-134
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2267.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-11300-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details