ILSCO Corporation Compression Cable Lug CLND-1/0-516-1

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 3.793 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1/0 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE I-42 DIE INDEX 1.937 INCH L X 0.738 INCH W X 0.125 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.39 INCH OUTER DIAMETER 0.515 INCH WITH CHAMFERED TYPE CABLE ENTRY CLND MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 3.793 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1/0 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE I-42 DIE INDEX 1.937 INCH L X 0.738 INCH W X 0.125 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.39 INCH OUTER DIAMETER 0.515 INCH WITH CHAMFERED TYPE CABLE ENTRY CLND MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLND-1/0-516-1 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLND-1/0-516-1
Compression Cable Lug CLND-1/0-516-1
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 3.793 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1/0 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE I-42 DIE INDEX 1.937 INCH L X 0.738 INCH W X 0.125 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.39 INCH OUTER DIAMETER 0.515 INCH WITH CHAMFERED TYPE CABLE ENTRY CLND MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • PINK COLOR
  • 3.793 INCH OVERALL LENGTH
  • 1.5 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 1/0 AWG CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • I-42 DIE INDEX
  • 1.937 INCH L X 0.738 INCH W X 0.125 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 0.39 INCH
  • OUTER DIAMETER 0.515 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLND MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLND-1/0-516-1
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
0.250″ Insulated Spade Lug - 9208 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Bootlace Ferrules - 1787345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details