ILSCO Corporation Compression Cable Lug CLNB-8-10-58-9

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL RED COLOR 1.668 INCH OVERALL LENGTH 0.812 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 8 AWG CONDUCTOR SIZE #10 STUD SIZE I-21 DIE INDEX 1.25 INCH L X 0.374 INCH W X 0.093 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING 90 DEG LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.179 INCH OUTER DIAMETER 0.272 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNB MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL RED COLOR 1.668 INCH OVERALL LENGTH 0.812 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 8 AWG CONDUCTOR SIZE #10 STUD SIZE I-21 DIE INDEX 1.25 INCH L X 0.374 INCH W X 0.093 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING 90 DEG LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.179 INCH OUTER DIAMETER 0.272 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLNB-8-10-58-9 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLNB-8-10-58-9
Compression Cable Lug CLNB-8-10-58-9
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL RED COLOR 1.668 INCH OVERALL LENGTH 0.812 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 8 AWG CONDUCTOR SIZE #10 STUD SIZE I-21 DIE INDEX 1.25 INCH L X 0.374 INCH W X 0.093 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING 90 DEG LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.179 INCH OUTER DIAMETER 0.272 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNB MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • RED COLOR
  • 1.668 INCH OVERALL LENGTH
  • 0.812 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 8 AWG CONDUCTOR SIZE
  • #10 STUD SIZE
  • I-21 DIE INDEX
  • 1.25 INCH L X 0.374 INCH W X 0.093 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 5/8 INCH PAD HOLE SPACING
  • 90 DEG LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 0.179 INCH
  • OUTER DIAMETER 0.272 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLNB MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLNB-8-10-58-9
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details