ILSCO Corporation Compression Cable Lug CLNB-8-10-58-4

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL RED COLOR 1.668 INCH OVERALL LENGTH 0.812 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 8 AWG CONDUCTOR SIZE #10 STUD SIZE I-21 DIE INDEX 1.25 INCH L X 0.374 INCH W X 0.093 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING 45 DEG LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.179 INCH OUTER DIAMETER 0.272 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNB MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL RED COLOR 1.668 INCH OVERALL LENGTH 0.812 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 8 AWG CONDUCTOR SIZE #10 STUD SIZE I-21 DIE INDEX 1.25 INCH L X 0.374 INCH W X 0.093 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING 45 DEG LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.179 INCH OUTER DIAMETER 0.272 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLNB-8-10-58-4 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLNB-8-10-58-4
Compression Cable Lug CLNB-8-10-58-4
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL RED COLOR 1.668 INCH OVERALL LENGTH 0.812 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 8 AWG CONDUCTOR SIZE #10 STUD SIZE I-21 DIE INDEX 1.25 INCH L X 0.374 INCH W X 0.093 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING 45 DEG LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.179 INCH OUTER DIAMETER 0.272 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNB MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • RED COLOR
  • 1.668 INCH OVERALL LENGTH
  • 0.812 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 8 AWG CONDUCTOR SIZE
  • #10 STUD SIZE
  • I-21 DIE INDEX
  • 1.25 INCH L X 0.374 INCH W X 0.093 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 5/8 INCH PAD HOLE SPACING
  • 45 DEG LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 0.179 INCH
  • OUTER DIAMETER 0.272 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLNB MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLNB-8-10-58-4
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2863.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4119-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details