ILSCO Corporation Compression Cable Lug CLNB-750-12-4

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BLACK COLOR 4.283 INCH OVERALL LENGTH 2.875 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 750 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-106 DIE INDEX 1.25 INCH L X 1.901 INCH W X 0.282 INCH THK PAD SIZE 1 PAD HOLE(S) 45 DEG LONG BARREL TYPE SURECRIMP[R] BRAND WITH CHAMFERED TYPE CABLE ENTRY CLNB MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BLACK COLOR 4.283 INCH OVERALL LENGTH 2.875 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 750 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-106 DIE INDEX 1.25 INCH L X 1.901 INCH W X 0.282 INCH THK PAD SIZE 1 PAD HOLE(S) 45 DEG LONG BARREL TYPE SURECRIMP[R] BRAND WITH CHAMFERED TYPE CABLE ENTRY CLNB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLNB-750-12-4 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLNB-750-12-4
Compression Cable Lug CLNB-750-12-4
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BLACK COLOR 4.283 INCH OVERALL LENGTH 2.875 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 750 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-106 DIE INDEX 1.25 INCH L X 1.901 INCH W X 0.282 INCH THK PAD SIZE 1 PAD HOLE(S) 45 DEG LONG BARREL TYPE SURECRIMP[R] BRAND WITH CHAMFERED TYPE CABLE ENTRY CLNB MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • BLACK COLOR
  • 4.283 INCH OVERALL LENGTH
  • 2.875 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 750 KCMIL CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • I-106 DIE INDEX
  • 1.25 INCH L X 1.901 INCH W X 0.282 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • 45 DEG LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLNB MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLNB-750-12-4
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Quick Disconnects - 1-1627057-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details