ILSCO Corporation Compression Cable Lug CLNB-700-12-112-4

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 4.814 INCH OVERALL LENGTH 2.687 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 700 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-99 DIE INDEX 2.625 INCH L X 1.816 INCH W X 0.259 INCH THK PAD SIZE 2 PAD HOLE(S) 1 1/2 INCH PAD HOLE SPACING 45 DEG LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.991 INCH OUTER DIAMETER 1.25 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNB MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 4.814 INCH OVERALL LENGTH 2.687 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 700 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-99 DIE INDEX 2.625 INCH L X 1.816 INCH W X 0.259 INCH THK PAD SIZE 2 PAD HOLE(S) 1 1/2 INCH PAD HOLE SPACING 45 DEG LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.991 INCH OUTER DIAMETER 1.25 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLNB-700-12-112-4 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLNB-700-12-112-4
Compression Cable Lug CLNB-700-12-112-4
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 4.814 INCH OVERALL LENGTH 2.687 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 700 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-99 DIE INDEX 2.625 INCH L X 1.816 INCH W X 0.259 INCH THK PAD SIZE 2 PAD HOLE(S) 1 1/2 INCH PAD HOLE SPACING 45 DEG LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.991 INCH OUTER DIAMETER 1.25 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNB MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • PINK COLOR
  • 4.814 INCH OVERALL LENGTH
  • 2.687 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 700 KCMIL CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • I-99 DIE INDEX
  • 2.625 INCH L X 1.816 INCH W X 0.259 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 1/2 INCH PAD HOLE SPACING
  • 45 DEG LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 0.991 INCH
  • OUTER DIAMETER 1.25 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLNB MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLNB-700-12-112-4
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2222.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Bootlace Ferrules - 1787317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details