SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
BROWN COLOR
3.153 INCH OVERALL LENGTH
2.25 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
500 KCMIL CONDUCTOR SIZE
3/8 INCH STUD SIZE
I-87 DIE INDEX
1.937 INCH L X 1.535 INCH W X 0.234 INCH THK PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
90 DEG LONG BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.828 INCH
OUTER DIAMETER 1.062 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CLNB MODEL
ILSCO Corporation
Done
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
BROWN COLOR
3.153 INCH OVERALL LENGTH
2.25 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
500 KCMIL CONDUCTOR SIZE
3/8 INCH STUD SIZE
I-87 DIE INDEX
1.937 INCH L X 1.535 INCH W X 0.234 INCH THK PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
90 DEG LONG BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.828 INCH
OUTER DIAMETER 1.062 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CLNB MODEL
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
BROWN COLOR
3.153 INCH OVERALL LENGTH
2.25 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
500 KCMIL CONDUCTOR SIZE
3/8 INCH STUD SIZE
I-87 DIE INDEX
1.937 INCH L X 1.535 INCH W X 0.234 INCH THK PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
90 DEG LONG BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.828 INCH
OUTER DIAMETER 1.062 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CLNB MODEL
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
BROWN COLOR
3.153 INCH OVERALL LENGTH
2.25 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
500 KCMIL CONDUCTOR SIZE
3/8 INCH STUD SIZE
I-87 DIE INDEX
1.937 INCH L X 1.535 INCH W X 0.234 INCH THK PAD SIZE