ILSCO Corporation Compression Cable Lug CLNB-500-12-9

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 2.466 INCH OVERALL LENGTH 2.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-87 DIE INDEX 1.25 INCH L X 1.535 INCH W X 0.234 INCH THK PAD SIZE 1 PAD HOLE(S) 90 DEG LONG BARREL TYPE SURECRIMP[R] BRAND WITH CHAMFERED TYPE CABLE ENTRY CLNB MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 2.466 INCH OVERALL LENGTH 2.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-87 DIE INDEX 1.25 INCH L X 1.535 INCH W X 0.234 INCH THK PAD SIZE 1 PAD HOLE(S) 90 DEG LONG BARREL TYPE SURECRIMP[R] BRAND WITH CHAMFERED TYPE CABLE ENTRY CLNB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLNB-500-12-9 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLNB-500-12-9
Compression Cable Lug CLNB-500-12-9
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 2.466 INCH OVERALL LENGTH 2.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-87 DIE INDEX 1.25 INCH L X 1.535 INCH W X 0.234 INCH THK PAD SIZE 1 PAD HOLE(S) 90 DEG LONG BARREL TYPE SURECRIMP[R] BRAND WITH CHAMFERED TYPE CABLE ENTRY CLNB MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • 2.466 INCH OVERALL LENGTH
  • 2.25 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 500 KCMIL CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • I-87 DIE INDEX
  • 1.25 INCH L X 1.535 INCH W X 0.234 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • 90 DEG LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLNB MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLNB-500-12-9
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Accessories - Wire Ferrules - 1920-1228-ND - DigiKey
Specs
Terminal Type Barrel, Bullet
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Bootlace Ferrules - 1787331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 16 mm2
View Details
Quick Disconnects - 1-160759-1 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers