ILSCO Corporation Compression Cable Lug CLNB-400-58-9

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 2.55 INCH OVERALL LENGTH 2.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 400 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE I-76 DIE INDEX 1.437 INCH L X 1.365 INCH W X 0.187 INCH THK PAD SIZE 1 PAD HOLE(S) 90 DEG LONG BARREL TYPE SURECRIMP[R] BRAND WITH CHAMFERED TYPE CABLE ENTRY CLNB MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 2.55 INCH OVERALL LENGTH 2.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 400 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE I-76 DIE INDEX 1.437 INCH L X 1.365 INCH W X 0.187 INCH THK PAD SIZE 1 PAD HOLE(S) 90 DEG LONG BARREL TYPE SURECRIMP[R] BRAND WITH CHAMFERED TYPE CABLE ENTRY CLNB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLNB-400-58-9 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLNB-400-58-9
Compression Cable Lug CLNB-400-58-9
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 2.55 INCH OVERALL LENGTH 2.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 400 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE I-76 DIE INDEX 1.437 INCH L X 1.365 INCH W X 0.187 INCH THK PAD SIZE 1 PAD HOLE(S) 90 DEG LONG BARREL TYPE SURECRIMP[R] BRAND WITH CHAMFERED TYPE CABLE ENTRY CLNB MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • 2.55 INCH OVERALL LENGTH
  • 2.125 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 400 KCMIL CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • I-76 DIE INDEX
  • 1.437 INCH L X 1.365 INCH W X 0.187 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • 90 DEG LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLNB MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLNB-400-58-9
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2400.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Crocodile Clips - 1253740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel Plated Steel
Features RoHS; Insulated
View Details
Connector Contacts - 1-104479-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details