SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
BLUE COLOR
2.363 INCH OVERALL LENGTH
2.125 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
400 KCMIL CONDUCTOR SIZE
1/2 INCH STUD SIZE
I-76 DIE INDEX
1.25 INCH L X 1.365 INCH W X 0.187 INCH THK PAD SIZE
1 PAD HOLE(S)
90 DEG LONG BARREL TYPE
SURECRIMP[R] BRAND
WITH CHAMFERED TYPE CABLE ENTRY
CLNB MODEL
ILSCO Corporation
Done
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
BLUE COLOR
2.363 INCH OVERALL LENGTH
2.125 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
400 KCMIL CONDUCTOR SIZE
1/2 INCH STUD SIZE
I-76 DIE INDEX
1.25 INCH L X 1.365 INCH W X 0.187 INCH THK PAD SIZE
1 PAD HOLE(S)
90 DEG LONG BARREL TYPE
SURECRIMP[R] BRAND
WITH CHAMFERED TYPE CABLE ENTRY
CLNB MODEL
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
BLUE COLOR
2.363 INCH OVERALL LENGTH
2.125 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
400 KCMIL CONDUCTOR SIZE
1/2 INCH STUD SIZE
I-76 DIE INDEX
1.25 INCH L X 1.365 INCH W X 0.187 INCH THK PAD SIZE
1 PAD HOLE(S)
90 DEG LONG BARREL TYPE
SURECRIMP[R] BRAND
WITH CHAMFERED TYPE CABLE ENTRY
CLNB MODEL
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
BLUE COLOR
2.363 INCH OVERALL LENGTH
2.125 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
400 KCMIL CONDUCTOR SIZE
1/2 INCH STUD SIZE
I-76 DIE INDEX
1.25 INCH L X 1.365 INCH W X 0.187 INCH THK PAD SIZE