ILSCO Corporation Compression Cable Lug CLNB-400-12-4

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 3.443 INCH OVERALL LENGTH 2.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 400 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-76 DIE INDEX 1.25 INCH L X 1.365 INCH W X 0.187 INCH THK PAD SIZE 1 PAD HOLE(S) 45 DEG LONG BARREL TYPE SURECRIMP[R] BRAND WITH CHAMFERED TYPE CABLE ENTRY CLNB MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 3.443 INCH OVERALL LENGTH 2.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 400 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-76 DIE INDEX 1.25 INCH L X 1.365 INCH W X 0.187 INCH THK PAD SIZE 1 PAD HOLE(S) 45 DEG LONG BARREL TYPE SURECRIMP[R] BRAND WITH CHAMFERED TYPE CABLE ENTRY CLNB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLNB-400-12-4 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLNB-400-12-4
Compression Cable Lug CLNB-400-12-4
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 3.443 INCH OVERALL LENGTH 2.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 400 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-76 DIE INDEX 1.25 INCH L X 1.365 INCH W X 0.187 INCH THK PAD SIZE 1 PAD HOLE(S) 45 DEG LONG BARREL TYPE SURECRIMP[R] BRAND WITH CHAMFERED TYPE CABLE ENTRY CLNB MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • 3.443 INCH OVERALL LENGTH
  • 2.125 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 400 KCMIL CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • I-76 DIE INDEX
  • 1.25 INCH L X 1.365 INCH W X 0.187 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • 45 DEG LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLNB MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLNB-400-12-4
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2396.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Connector Contacts - 103577-6 - TE Connectivity
Specs
Features RoHS
View Details