SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
GRAY COLOR
2.555 INCH OVERALL LENGTH
1.125 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
4 AWG CONDUCTOR SIZE
1/4 INCH STUD SIZE
I-29 DIE INDEX
1.437 INCH L X 0.486 INCH W X 0.093 INCH THK PAD SIZE
2 PAD HOLE(S)
3/4 INCH PAD HOLE SPACING
45 DEG LONG BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.25 INCH
OUTER DIAMETER 0.343 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CLNB MODEL
ILSCO Corporation
Done
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
GRAY COLOR
2.555 INCH OVERALL LENGTH
1.125 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
4 AWG CONDUCTOR SIZE
1/4 INCH STUD SIZE
I-29 DIE INDEX
1.437 INCH L X 0.486 INCH W X 0.093 INCH THK PAD SIZE
2 PAD HOLE(S)
3/4 INCH PAD HOLE SPACING
45 DEG LONG BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.25 INCH
OUTER DIAMETER 0.343 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CLNB MODEL
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
GRAY COLOR
2.555 INCH OVERALL LENGTH
1.125 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
4 AWG CONDUCTOR SIZE
1/4 INCH STUD SIZE
I-29 DIE INDEX
1.437 INCH L X 0.486 INCH W X 0.093 INCH THK PAD SIZE
2 PAD HOLE(S)
3/4 INCH PAD HOLE SPACING
45 DEG LONG BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.25 INCH
OUTER DIAMETER 0.343 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CLNB MODEL
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
GRAY COLOR
2.555 INCH OVERALL LENGTH
1.125 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
4 AWG CONDUCTOR SIZE
1/4 INCH STUD SIZE
I-29 DIE INDEX
1.437 INCH L X 0.486 INCH W X 0.093 INCH THK PAD SIZE