ILSCO Corporation Compression Cable Lug CLNB-4-10-9

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL GRAY COLOR 1.035 INCH OVERALL LENGTH 1.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4 AWG CONDUCTOR SIZE #10 STUD SIZE I-29 DIE INDEX 0.562 INCH L X 0.486 INCH W X 0.093 INCH THK PAD SIZE 1 PAD HOLE(S) 90 DEG LONG BARREL TYPE SURECRIMP[R] BRAND WITH CHAMFERED TYPE CABLE ENTRY CLNB MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL GRAY COLOR 1.035 INCH OVERALL LENGTH 1.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4 AWG CONDUCTOR SIZE #10 STUD SIZE I-29 DIE INDEX 0.562 INCH L X 0.486 INCH W X 0.093 INCH THK PAD SIZE 1 PAD HOLE(S) 90 DEG LONG BARREL TYPE SURECRIMP[R] BRAND WITH CHAMFERED TYPE CABLE ENTRY CLNB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLNB-4-10-9 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLNB-4-10-9
Compression Cable Lug CLNB-4-10-9
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL GRAY COLOR 1.035 INCH OVERALL LENGTH 1.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4 AWG CONDUCTOR SIZE #10 STUD SIZE I-29 DIE INDEX 0.562 INCH L X 0.486 INCH W X 0.093 INCH THK PAD SIZE 1 PAD HOLE(S) 90 DEG LONG BARREL TYPE SURECRIMP[R] BRAND WITH CHAMFERED TYPE CABLE ENTRY CLNB MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • GRAY COLOR
  • 1.035 INCH OVERALL LENGTH
  • 1.125 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 4 AWG CONDUCTOR SIZE
  • #10 STUD SIZE
  • I-29 DIE INDEX
  • 0.562 INCH L X 0.486 INCH W X 0.093 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • 90 DEG LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLNB MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLNB-4-10-9
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627133-6 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details