ILSCO Corporation Compression Cable Lug CLNB-4/0-38-1-4

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL PURPLE COLOR 3.476 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4/0 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE I-54 DIE INDEX 1.937 INCH L X 0.999 INCH W X 0.141 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING 45 DEG LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.546 INCH OUTER DIAMETER 0.687 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNB MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL PURPLE COLOR 3.476 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4/0 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE I-54 DIE INDEX 1.937 INCH L X 0.999 INCH W X 0.141 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING 45 DEG LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.546 INCH OUTER DIAMETER 0.687 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLNB-4/0-38-1-4 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLNB-4/0-38-1-4
Compression Cable Lug CLNB-4/0-38-1-4
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL PURPLE COLOR 3.476 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4/0 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE I-54 DIE INDEX 1.937 INCH L X 0.999 INCH W X 0.141 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING 45 DEG LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.546 INCH OUTER DIAMETER 0.687 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNB MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • PURPLE COLOR
  • 3.476 INCH OVERALL LENGTH
  • 1.5 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 4/0 AWG CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • I-54 DIE INDEX
  • 1.937 INCH L X 0.999 INCH W X 0.141 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • 45 DEG LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 0.546 INCH
  • OUTER DIAMETER 0.687 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLNB MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLNB-4/0-38-1-4
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2217.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Power Contacts - 106528-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1300 to 0.3300 mm2
View Details
Bootlace Ferrules - 1787312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details