ILSCO Corporation Compression Cable Lug CLNB-300-38-9

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL WHITE COLOR 1.864 INCH OVERALL LENGTH 2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 300 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE I-66 DIE INDEX 0.875 INCH L X 1.189 INCH W X 0.152 INCH THK PAD SIZE 1 PAD HOLE(S) 90 DEG LONG BARREL TYPE SURECRIMP[R] BRAND WITH CHAMFERED TYPE CABLE ENTRY CLNB MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL WHITE COLOR 1.864 INCH OVERALL LENGTH 2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 300 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE I-66 DIE INDEX 0.875 INCH L X 1.189 INCH W X 0.152 INCH THK PAD SIZE 1 PAD HOLE(S) 90 DEG LONG BARREL TYPE SURECRIMP[R] BRAND WITH CHAMFERED TYPE CABLE ENTRY CLNB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLNB-300-38-9 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLNB-300-38-9
Compression Cable Lug CLNB-300-38-9
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL WHITE COLOR 1.864 INCH OVERALL LENGTH 2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 300 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE I-66 DIE INDEX 0.875 INCH L X 1.189 INCH W X 0.152 INCH THK PAD SIZE 1 PAD HOLE(S) 90 DEG LONG BARREL TYPE SURECRIMP[R] BRAND WITH CHAMFERED TYPE CABLE ENTRY CLNB MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • 1.864 INCH OVERALL LENGTH
  • 2 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 300 KCMIL CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • I-66 DIE INDEX
  • 0.875 INCH L X 1.189 INCH W X 0.152 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • 90 DEG LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLNB MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLNB-300-38-9
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2870.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1571244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details
Connector Contacts - 102348-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details