ILSCO Corporation Compression Cable Lug CLNB-3-38-1-9

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL WHITE COLOR 2.429 INCH OVERALL LENGTH 1.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE I-29 DIE INDEX 1.937 INCH L X 0.593 INCH W X 0.1 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING 90 DEG LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.275 INCH OUTER DIAMETER 0.375 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNB MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL WHITE COLOR 2.429 INCH OVERALL LENGTH 1.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE I-29 DIE INDEX 1.937 INCH L X 0.593 INCH W X 0.1 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING 90 DEG LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.275 INCH OUTER DIAMETER 0.375 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLNB-3-38-1-9 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLNB-3-38-1-9
Compression Cable Lug CLNB-3-38-1-9
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL WHITE COLOR 2.429 INCH OVERALL LENGTH 1.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE I-29 DIE INDEX 1.937 INCH L X 0.593 INCH W X 0.1 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING 90 DEG LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.275 INCH OUTER DIAMETER 0.375 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNB MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • 2.429 INCH OVERALL LENGTH
  • 1.125 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 3 AWG CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • I-29 DIE INDEX
  • 1.937 INCH L X 0.593 INCH W X 0.1 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • 90 DEG LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 0.275 INCH
  • OUTER DIAMETER 0.375 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLNB MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLNB-3-38-1-9
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2229.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Connector Contacts - 1-104480-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Ring Terminals - 1787256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details