ILSCO Corporation Compression Cable Lug CLNB-250-38-1-4

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL YELLOW COLOR 3.663 INCH OVERALL LENGTH 1.688 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 250 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE I-62 DIE INDEX 1.937 INCH L X 1.088 INCH W X 0.157 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING 45 DEG LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.593 INCH OUTER DIAMETER 0.75 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNB MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL YELLOW COLOR 3.663 INCH OVERALL LENGTH 1.688 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 250 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE I-62 DIE INDEX 1.937 INCH L X 1.088 INCH W X 0.157 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING 45 DEG LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.593 INCH OUTER DIAMETER 0.75 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLNB-250-38-1-4 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLNB-250-38-1-4
Compression Cable Lug CLNB-250-38-1-4
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL YELLOW COLOR 3.663 INCH OVERALL LENGTH 1.688 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 250 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE I-62 DIE INDEX 1.937 INCH L X 1.088 INCH W X 0.157 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING 45 DEG LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.593 INCH OUTER DIAMETER 0.75 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNB MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • YELLOW COLOR
  • 3.663 INCH OVERALL LENGTH
  • 1.688 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 250 KCMIL CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • I-62 DIE INDEX
  • 1.937 INCH L X 1.088 INCH W X 0.157 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • 45 DEG LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 0.593 INCH
  • OUTER DIAMETER 0.75 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLNB MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLNB-250-38-1-4
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2778.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
2 suppliers
Magnet Wire Terminals - 1-1394429-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 31 to 33 AWG
View Details
Terminal Posts - 1796907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details