SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
BROWN COLOR
1.419 INCH OVERALL LENGTH
1.125 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
2 AWG CONDUCTOR SIZE
5/16 INCH STUD SIZE
I-33 DIE INDEX
0.875 INCH L X 0.599 INCH W X 0.109 INCH THK PAD SIZE
1 PAD HOLE(S)
90 DEG LONG BARREL TYPE
SURECRIMP[R] BRAND
WITH CHAMFERED TYPE CABLE ENTRY
CLNB MODEL
ILSCO Corporation
Done
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
BROWN COLOR
1.419 INCH OVERALL LENGTH
1.125 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
2 AWG CONDUCTOR SIZE
5/16 INCH STUD SIZE
I-33 DIE INDEX
0.875 INCH L X 0.599 INCH W X 0.109 INCH THK PAD SIZE
1 PAD HOLE(S)
90 DEG LONG BARREL TYPE
SURECRIMP[R] BRAND
WITH CHAMFERED TYPE CABLE ENTRY
CLNB MODEL
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
BROWN COLOR
1.419 INCH OVERALL LENGTH
1.125 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
2 AWG CONDUCTOR SIZE
5/16 INCH STUD SIZE
I-33 DIE INDEX
0.875 INCH L X 0.599 INCH W X 0.109 INCH THK PAD SIZE
1 PAD HOLE(S)
90 DEG LONG BARREL TYPE
SURECRIMP[R] BRAND
WITH CHAMFERED TYPE CABLE ENTRY
CLNB MODEL
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
BROWN COLOR
1.419 INCH OVERALL LENGTH
1.125 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
2 AWG CONDUCTOR SIZE
5/16 INCH STUD SIZE
I-33 DIE INDEX
0.875 INCH L X 0.599 INCH W X 0.109 INCH THK PAD SIZE