SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
BLACK COLOR
1.541 INCH OVERALL LENGTH
1.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
2/0 AWG CONDUCTOR SIZE
3/8 INCH STUD SIZE
I-45 DIE INDEX
0.875 INCH L X 0.811 INCH W X 0.125 INCH THK PAD SIZE
1 PAD HOLE(S)
90 DEG LONG BARREL TYPE
SURECRIMP[R] BRAND
WITH CHAMFERED TYPE CABLE ENTRY
CLNB MODEL
ILSCO Corporation
Done
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
BLACK COLOR
1.541 INCH OVERALL LENGTH
1.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
2/0 AWG CONDUCTOR SIZE
3/8 INCH STUD SIZE
I-45 DIE INDEX
0.875 INCH L X 0.811 INCH W X 0.125 INCH THK PAD SIZE
1 PAD HOLE(S)
90 DEG LONG BARREL TYPE
SURECRIMP[R] BRAND
WITH CHAMFERED TYPE CABLE ENTRY
CLNB MODEL
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
BLACK COLOR
1.541 INCH OVERALL LENGTH
1.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
2/0 AWG CONDUCTOR SIZE
3/8 INCH STUD SIZE
I-45 DIE INDEX
0.875 INCH L X 0.811 INCH W X 0.125 INCH THK PAD SIZE
1 PAD HOLE(S)
90 DEG LONG BARREL TYPE
SURECRIMP[R] BRAND
WITH CHAMFERED TYPE CABLE ENTRY
CLNB MODEL
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
BLACK COLOR
1.541 INCH OVERALL LENGTH
1.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
2/0 AWG CONDUCTOR SIZE
3/8 INCH STUD SIZE
I-45 DIE INDEX
0.875 INCH L X 0.811 INCH W X 0.125 INCH THK PAD SIZE